311AS001NF0803详情
Glenair 311AS001NF0803重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
ALUMINUM ALLOY
Shell Style#
Straight
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Glenair
Brand
Glenair
RoHS
N
Package
Bulk
厂商
Glenair
Product Status
活跃
Manufacturer Part Number
311AS001NF0803
Shell Sizes
8
Part Life Cycle Code
活跃
Ihs Manufacturer
GLENAIR INC
Risk Rank
5.6
系列
311
子类别
Circular Connectors
MIL一致性
YES
符合 DIN 标准
NO
IEC一致性
NO
Reach合规守则
not_compliant
连接器支持类型
连接器附件
产品类别
Circular MIL Spec Strain Reliefs & Adapters
军用连接器配件名称
靴子适配器
产品类别
Circular MIL Spec Strain Reliefs & Adapters
311AS001NF0803拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair








哦! 它是空的。