注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥7389.660396
10
¥6971.377732
100
¥6576.771447
500
¥6204.50136
1000
¥5853.303173
311DS002M0803详情
Glenair 311DS002M0803重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
8 Weeks
RoHS
Compliant
Shell Style#
Straight
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Glenair
Brand
Glenair
Package
Bulk
厂商
Glenair
Product Status
活跃
Rohs Code
有
Manufacturer Part Number
311DS002M0803
Part Life Cycle Code
活跃
Ihs Manufacturer
GLENAIR INC
Risk Rank
5.61
包装
Bulk
系列
311
子类别
Circular Connectors
Reach合规守则
compliant
连接器支持类型
连接器附件
产品类别
Circular MIL Spec Strain Reliefs & Adapters
产品类别
Circular MIL Spec Strain Reliefs & Adapters
311DS002M0803拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair







哦! 它是空的。