注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥14100.167271
10
¥13636.525408
25
¥13541.733278
50
¥13447.600072
100
¥13171.008885
500
¥12229.349014
311FC001B1003详情
Glenair 311FC001B1003重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
8 Weeks
Shell Style#
直角
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Glenair
Brand
Glenair
RoHS
N
Package
Bulk
厂商
Glenair
Product Status
活跃
Manufacturer Part Number
311FC001B1003
Part Life Cycle Code
活跃
Ihs Manufacturer
GLENAIR INC
Risk Rank
5.65
Manufacturer Series
311-001
系列
311
子类别
Circular Connectors
Reach合规守则
not_compliant
连接器支持类型
连接器附件
产品类别
Circular MIL Spec Strain Reliefs & Adapters
产品类别
Circular MIL Spec Strain Reliefs & Adapters
311FC001B1003拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair







哦! 它是空的。