311FS001M1404E详情
Glenair 311FS001M1404E重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
ALUMINUM ALLOY
Shell Style#
Straight
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Glenair
Brand
Glenair
RoHS
Details
Package
Bulk
厂商
Glenair
Product Status
活跃
Rohs Code
有
Manufacturer Part Number
311FS001M1404E
Shell Sizes
14
Part Life Cycle Code
活跃
Ihs Manufacturer
GLENAIR INC
Risk Rank
5.61
系列
311
子类别
Circular Connectors
MIL一致性
YES
符合 DIN 标准
NO
IEC一致性
NO
Reach合规守则
compliant
连接器支持类型
连接器附件
产品类别
Circular MIL Spec Strain Reliefs & Adapters
军用连接器配件名称
靴子适配器
产品
应力消除器
产品类别
Circular MIL Spec Strain Reliefs & Adapters
311FS001M1404E拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair








哦! 它是空的。