311HS001M1503详情
Glenair 311HS001M1503重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
8 Weeks
材料
ALUMINUM ALLOY
Shell Style#
Straight
Unit Weight
0.824529 oz
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Glenair
Brand
Glenair
RoHS
Details
厂商
Glenair
Product Status
活跃
Rohs Code
有
Manufacturer Part Number
311HS001M1503
Risk Rank
2.19
Ihs Manufacturer
GLENAIR INC
Part Life Cycle Code
活跃
Shell Sizes
15
系列
311
子类别
Circular Connectors
MIL一致性
YES
符合 DIN 标准
NO
IEC一致性
NO
Reach合规守则
compliant
连接器支持类型
连接器附件
产品类别
Circular MIL Spec Strain Reliefs & Adapters
军用连接器配件名称
靴子适配器
产品类别
Circular MIL Spec Strain Reliefs & Adapters
311HS001M1503拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair








哦! 它是空的。