311HS001M2106详情
Glenair 311HS001M2106重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Shell Sizes
21
Shell Style#
Straight
Factory Pack QuantityFactory Pack Quantity
1
Mating Style
可旋转联轴器
Manufacturer
Glenair
Brand
Glenair
RoHS
Details
Package
Bulk
厂商
Glenair
Product Status
活跃
系列
311
类型
EMI/RFI Shield
子类别
Circular Connectors
产品类别
Circular MIL Spec Strain Reliefs & Adapters
电缆直径
19.1 mm
外壳电镀
化学镍
产品
收缩套适配器
产品类别
Circular MIL Spec Strain Reliefs & Adapters
311HS001M2106拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair








哦! 它是空的。