319FS155XB14详情
Glenair 319FS155XB14重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
9 Weeks
RoHS
Details
MIL Type
MIL-DTL-38999 I, II
Shell Sizes
14
Mating Style
可旋转联轴器
Shell Style#
Straight
Factory Pack QuantityFactory Pack Quantity
1
Unit Weight
1.732924 oz
Risk Rank
5.59
Ihs Manufacturer
GLENAIR INC
Part Life Cycle Code
活跃
Manufacturer Part Number
319FS155XB14
连接器支持类型
连接器附件
产品
应力消除器
达到SVHC
unknown
319FS155XB14拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair








哦! 它是空的。