319HS137XB11LR详情
Glenair 319HS137XB11LR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Non-Compliant
Manufacturer Part Number
319HS137XB11LR
Manufacturer
Glenair Inc
Part Life Cycle Code
活跃
Ihs Manufacturer
GLENAIR INC
Risk Rank
5.62
Manufacturer Series
319-137
性别
Female
触点样式
Socket
连接器支持类型
连接器附件
达到SVHC
compliant
319HS137XB11LR拓展信息








哦! 它是空的。