31S4B详情
Glenair 31S4B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Polyamide
Factory colour
Black (RAL 9005)
Max. temperature
+100°C
Content
1pc(s)
Min. temperature
-20°C
Internal thread
PG36
Material (details)
Polyamide, fibreglass reinforced
Manufacturer part #
53019270
RoHS-compliant
有
Halogen-free
无
类型
SKINTOP® GMP-GL 25 PG36
31S4B拓展信息








哦! 它是空的。