320FS001M12-3详情
Glenair 320FS001M12-3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Shell Sizes
12
MIL Type
MIL-DTL-38999 I, II
Qualification
EREL
Unit Weight
0.757081 oz
Factory Pack QuantityFactory Pack Quantity
1
Mating Style
Threaded
Manufacturer
Glenair
Brand
Glenair
RoHS
Details
Package
Bulk
厂商
Glenair
Product Status
活跃
系列
320
子类别
Circular Connectors
产品类别
圆形MIL规格后壳
外壳电镀
化学镍
产品类别
圆形MIL规格后壳
320FS001M12-3拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair








哦! 它是空的。