330AS002N24055详情
Glenair 330AS002N24055重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
ALUMINUM
Operating Temperature-Min
-65 °C
Operating Temperature-Max
175 °C
Manufacturer Part Number
330AS002N2405-5
Associated Backshell Mil-Specs
MIL-C-5015, MIL-C-26482, MIL-C-83723
Manufacturer
Glenair Inc
Shell Sizes
24
Part Life Cycle Code
活跃
Ihs Manufacturer
GLENAIR INC
Risk Rank
5.64
MIL一致性
YES
符合 DIN 标准
NO
IEC一致性
NO
Reach合规守则
unknown
连接器支持类型
连接器附件
军用连接器配件名称
BACKSHELL
330AS002N24055拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair








哦! 它是空的。