360AS001M1820A3详情
Glenair 360AS001M1820A3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
ALUMINUM ALLOY
Package Description
ROHS COMPLIANT
Rohs Code
有
Manufacturer Part Number
360AS001M1820A3
Manufacturer
Glenair Inc
Shell Sizes
18
Part Life Cycle Code
活跃
Ihs Manufacturer
GLENAIR INC
Risk Rank
5.57
Manufacturer Series
360-001
MIL一致性
YES
符合 DIN 标准
NO
IEC一致性
NO
Reach合规守则
compliant
连接器支持类型
连接器附件
军用连接器配件名称
BACKSHELL
360AS001M1820A3拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair








哦! 它是空的。