360DS002B2010M4详情
Glenair 360DS002B2010M4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
ALUMINUM ALLOY
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Glenair
Brand
Glenair
RoHS
Non-Compliant
Package
Bulk
厂商
Glenair
Product Status
活跃
Manufacturer Part Number
360DS002B2010M4
Shell Sizes
20
Part Life Cycle Code
活跃
Ihs Manufacturer
GLENAIR INC
Risk Rank
5.55
Manufacturer Series
360-002
包装
Bulk
系列
*
子类别
Circular Connectors
MIL一致性
YES
符合 DIN 标准
NO
IEC一致性
NO
Reach合规守则
unknown
连接器支持类型
连接器附件
产品类别
Circular MIL Spec Strain Reliefs & Adapters
军用连接器配件名称
BACKSHELL
产品类别
Circular MIL Spec Strain Reliefs & Adapters
360DS002B2010M4拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair








哦! 它是空的。