360FA001M1406F详情
Glenair 360FA001M1406F重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
ALUMINUM ALLOY
Package Description
ROHS COMPLIANT
Rohs Code
有
Manufacturer Part Number
360FA001M1406F
Manufacturer Series
360-001
Risk Rank
5.57
Ihs Manufacturer
GLENAIR INC
Part Life Cycle Code
活跃
Shell Sizes
14
Manufacturer
Glenair Inc
MIL一致性
YES
符合 DIN 标准
NO
IEC一致性
NO
Reach合规守则
compliant
连接器支持类型
连接器附件
军用连接器配件名称
BACKSHELL
360FA001M1406F拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair








哦! 它是空的。