360HB001M1508M详情
Glenair 360HB001M1508M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
17 Weeks, 1 Day
材料
ALUMINUM ALLOY
RoHS
Non-Compliant
Package Description
ROHS COMPLIANT
Rohs Code
有
Manufacturer Part Number
360HB001M1508M
Manufacturer
Glenair Inc
Shell Sizes
15
Part Life Cycle Code
活跃
Ihs Manufacturer
GLENAIR INC
Risk Rank
5.6
Manufacturer Series
360-001
包装
Bulk
MIL一致性
YES
符合 DIN 标准
NO
IEC一致性
NO
Reach合规守则
compliant
连接器支持类型
连接器附件
军用连接器配件名称
BACKSHELL
360HB001M1508M拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair








哦! 它是空的。