360HS001M2316M4详情
Glenair 360HS001M2316M4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
ALUMINUM ALLOY
MIL Type
MIL-DTL-38999 III, IV
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Glenair
Brand
Glenair
RoHS
Details
Package
Bulk
厂商
Glenair
Product Status
活跃
Package Description
ROHS COMPLIANT
Rohs Code
有
Manufacturer Part Number
360HS001M2316M4
Shell Sizes
23
Part Life Cycle Code
活跃
Ihs Manufacturer
GLENAIR INC
Risk Rank
5.58
Manufacturer Series
360-001
系列
360
子类别
Circular Connectors
MIL一致性
YES
符合 DIN 标准
NO
IEC一致性
NO
Reach合规守则
compliant
军用标准
MIL-DTL-38999
连接器支持类型
连接器附件
产品类别
圆形MIL规格后壳
军用连接器配件名称
BACKSHELL
产品类别
圆形MIL规格后壳
360HS001M2316M4拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair








哦! 它是空的。