注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥11019.684487
10
¥10657.335097
25
¥10583.252325
50
¥10509.684535
100
¥10293.520603
500
¥9557.58645
370MS038M1005-12详情
Glenair 370MS038M1005-12重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
9 Weeks
Manufacturer Part Number
370MS038M1005-12
Part Life Cycle Code
活跃
Ihs Manufacturer
GLENAIR INC
Package Description
ROHS COMPLIANT
Risk Rank
5.6
Manufacturer Series
370MS038
Operating Temp Range
-65C to 200C
RoHS
Compliant
Factory Pack QuantityFactory Pack Quantity
1
Brand
Glenair
Package
Bulk
厂商
Glenair
Product Status
活跃
系列
*
子类别
Circular Connectors
Reach合规守则
compliant
连接器支持类型
连接器附件
产品类别
Circular MIL Spec Strain Reliefs & Adapters
产品类别
Circular MIL Spec Strain Reliefs & Adapters
370MS038M1005-12拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair







哦! 它是空的。