380BS002ZE2010A4A详情
Glenair 380BS002ZE2010A4A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
外壳材料
Aluminum
Shell Sizes
20
Body Orientation
Straight
Base/Housing Material
铝合金
For Use With
Circular Connectors
Shell Style#
In-Line
MIL Type
MIL-DTL-5015
Unit Weight
2.264236 oz
Factory Pack QuantityFactory Pack Quantity
1
Mating Style
Threaded
Manufacturer
Glenair
Brand
Glenair
RoHS
Details
Package
Bulk
厂商
Glenair
Product Status
活跃
操作温度
-65 to 175 °C
系列
380
性别
Plugs
子类别
Circular Connectors
产品类别
圆形MIL规格后壳
外壳电镀
橄榄色镉
产品
Non-Environmental EMI/RFI Backshells
安装角
Straight
产品类别
圆形MIL规格后壳
380BS002ZE2010A4A拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair








哦! 它是空的。