380DS019B0804TA-3详情
Glenair 380DS019B0804TA-3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Non-Compliant
Rohs Code
无
Manufacturer Part Number
380DS019B0804TA3
Manufacturer
Glenair Inc
Part Life Cycle Code
活跃
Ihs Manufacturer
GLENAIR INC
Risk Rank
5.72
Reach合规守则
compliant
连接器支持类型
连接器附件
产品长度
38.1 mm
380DS019B0804TA-3拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair








哦! 它是空的。