注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥12229.560175
10
¥11827.427639
25
¥11745.211155
50
¥11663.566193
100
¥11423.669138
500
¥10606.935133
380DS117M0804A3详情
Glenair 380DS117M0804A3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Shell Sizes
8
Shell Style#
Straight
MIL Type
MIL-DTL-26482 II
Factory Pack QuantityFactory Pack Quantity
1
Mating Style
Threaded
Manufacturer
Glenair
Brand
Glenair
RoHS
Details
Package
Bulk
厂商
Glenair
Product Status
活跃
系列
380
子类别
Circular Connectors
产品类别
圆形MIL规格后壳
外壳电镀
Nickel, Electroless
产品
Non-Environmental EMI/RFI Backshells
安装角
Straight
产品类别
圆形MIL规格后壳
380DS117M0804A3拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair







哦! 它是空的。