380FS002M1410A4详情
Glenair 380FS002M1410A4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
10 Weeks
外壳材料
Aluminum
Shell Sizes
14
MIL Type
MIL-DTL-38999 I, II
Qualification
EREL
Factory Pack QuantityFactory Pack Quantity
1
Mating Style
Threaded
Manufacturer
Glenair
Brand
Glenair
RoHS
Details
Package
Bulk
厂商
Glenair
Product Status
活跃
Rohs Code
有
Manufacturer Part Number
380FS002M1410A4
Part Life Cycle Code
活跃
Ihs Manufacturer
GLENAIR INC
Risk Rank
5.6
系列
380
子类别
Circular Connectors
Reach合规守则
compliant
连接器支持类型
连接器附件
产品类别
圆形MIL规格后壳
外壳电镀
化学镍
产品类别
圆形MIL规格后壳
380FS002M1410A4拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair








哦! 它是空的。