380FS005M1604D-3详情
Glenair 380FS005M1604D-3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
ALUMINUM ALLOY
Package Description
ROHS COMPLIANT
Manufacturer Series
380-005
Risk Rank
5.63
Ihs Manufacturer
GLENAIR INC
Part Life Cycle Code
活跃
Shell Sizes
16
Manufacturer
Glenair Inc
Manufacturer Part Number
380FS005M1604D3
Rohs Code
有
MIL一致性
YES
符合 DIN 标准
NO
IEC一致性
NO
Reach合规守则
compliant
连接器支持类型
连接器附件
军用连接器配件名称
BACKSHELL
380FS005M1604D-3拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair








哦! 它是空的。