380HA115B0903A详情
Glenair 380HA115B0903A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
17 Weeks, 1 Day
RoHS
Non-Compliant
Manufacturer Part Number
380HA115B0903A
Associated Backshell Mil-Specs
MIL-DTL-38999
Manufacturer
Glenair Inc
Shell Sizes
09
Part Life Cycle Code
活跃
Ihs Manufacturer
GLENAIR INC
Risk Rank
5.64
MIL一致性
YES
符合 DIN 标准
NO
IEC一致性
NO
Reach合规守则
not_compliant
连接器支持类型
连接器附件
军用连接器配件名称
BACKSHELL
380HA115B0903A拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair








哦! 它是空的。