380HS013M1510A4详情
Glenair 380HS013M1510A4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
8 Weeks
材料
ALUMINUM ALLOY
MIL Type
MIL-DTL-38999 III, IV
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Glenair
Brand
Glenair
RoHS
Details
Package
Bulk
厂商
Glenair
Product Status
活跃
Package Description
ROHS COMPLIANT
Rohs Code
有
Manufacturer Part Number
380HS013M1510A4
Shell Sizes
15
Part Life Cycle Code
活跃
Ihs Manufacturer
GLENAIR INC
Risk Rank
5.6
Manufacturer Series
380-013
系列
380
子类别
Circular Connectors
MIL一致性
YES
符合 DIN 标准
NO
IEC一致性
NO
Reach合规守则
compliant
连接器支持类型
连接器附件
产品类别
圆形MIL规格后壳
军用连接器配件名称
BACKSHELL
产品类别
圆形MIL规格后壳
380HS013M1510A4拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair








哦! 它是空的。