380HS115B2520M-4详情
Glenair 380HS115B2520M-4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
ALUMINUM ALLOY
Manufacturer Part Number
380HS115B2520M4
Manufacturer
Glenair Inc
Manufacturer Series
380-115
Risk Rank
5.62
Ihs Manufacturer
GLENAIR INC
Part Life Cycle Code
活跃
Shell Sizes
25
MIL一致性
YES
符合 DIN 标准
NO
IEC一致性
NO
Reach合规守则
unknown
连接器支持类型
连接器附件
军用连接器配件名称
BACKSHELL
380HS115B2520M-4拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair








哦! 它是空的。