380LS009N2006F-3详情
Glenair 380LS009N2006F-3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operation
Maintained
Manufacturer Part Number
HA2L-A1C64-R
Manufacturer
IDEC
端子类型
Solder
灯型
LED
触点
DPDT
知识产权评级
IP65
0个相似型号
380LS009N2006F-3拓展信息
380LS009N2006F-3详情
Glenair 380LS009N2006F-3重要参数规格及、参数值,及相似型号如下:
Operation
Maintained
Manufacturer Part Number
HA2L-A1C64-R
Manufacturer
IDEC
端子类型
Solder
灯型
LED
触点
DPDT
知识产权评级
IP65
380LS009N2006F-3拓展信息