38510/30001BCA 54LS00详情
Glenair 38510/30001BCA 54LS00重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connections
Screws
Manufacturer part #
L17DTPK-M-15+L77DA15SST
Contact surface
Gold on nickel
Connection angle
180°
Content
1pc(s)
No. of rows
2
Factory colour
Metal
类型
L17DTPK-M-15+L77DA15SST
特征
1x cable entry (straight)
0个相似型号
38510/30001BCA 54LS00拓展信息








哦! 它是空的。