390AA005B2820M详情
Glenair 390AA005B2820M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
8 Weeks
底架
Cable
RoHS
Non-Compliant
MIL Type
MIL-DTL-5015, MIL-DTL-26482 II, MIL-DTL-83723 I, II
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Glenair
Brand
Glenair
Package
Bulk
厂商
Glenair
Product Status
活跃
Manufacturer Part Number
390AA005B2820M
Part Life Cycle Code
活跃
Ihs Manufacturer
GLENAIR INC
Risk Rank
5.61
系列
390
子类别
Circular Connectors
Reach合规守则
not_compliant
军用标准
MIL-DTL-5015
连接器支持类型
连接器附件
产品类别
圆形MIL规格后壳
产品类别
圆形MIL规格后壳
390AA005B2820M拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair








哦! 它是空的。