390AS005B3228M8详情
Glenair 390AS005B3228M8重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
8 Weeks
底架
Cable
MIL Type
MIL-DTL-5015, MIL-DTL-26482 II, MIL-DTL-83723 I, II
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Glenair
Brand
Glenair
RoHS
N
Package
Bulk
厂商
Glenair
Product Status
活跃
Rohs Code
无
Manufacturer Part Number
390AS005B3228M8
Part Life Cycle Code
活跃
Ihs Manufacturer
GLENAIR INC
Risk Rank
5.65
系列
390
子类别
Circular Connectors
Reach合规守则
compliant
军用标准
MIL-DTL-5015
连接器支持类型
连接器附件
产品类别
圆形MIL规格后壳
产品类别
圆形MIL规格后壳
390AS005B3228M8拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair








哦! 它是空的。