390BS001B2012D6A详情
Glenair 390BS001B2012D6A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
外壳材料
Aluminium
RoHS
Non-Compliant
Shell Sizes
20
MIL Type
MIL-DTL-5015
Qualification
EREL
Factory Pack QuantityFactory Pack Quantity
1
Mating Style
Threaded
Manufacturer
Glenair
Brand
Glenair
Package
Bulk
厂商
Glenair
Product Status
活跃
系列
390
子类别
Circular Connectors
军用标准
MIL-DTL-5015
镀层
Cadmium
产品类别
圆形MIL规格后壳
外壳电镀
橄榄色镉
产品类别
圆形MIL规格后壳
390BS001B2012D6A拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair








哦! 它是空的。