注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥20963.962593
10
¥20274.62533
25
¥20133.689505
50
¥19993.733368
100
¥19582.500856
500
¥18182.452048
390BS002MR2012A4A详情
Glenair 390BS002MR2012A4A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Shell Sizes
20
Shell Style#
Straight
MIL Type
MIL-DTL-5015
Factory Pack QuantityFactory Pack Quantity
1
Mating Style
Threaded
Manufacturer
Glenair
Brand
Glenair
RoHS
Details
Package
Bulk
厂商
Glenair
Product Status
活跃
系列
390
子类别
Circular Connectors
产品类别
圆形MIL规格后壳
外壳电镀
Nickel, Electroless
产品
Environmental EMI/RFI Backshells
安装角
Straight
产品类别
圆形MIL规格后壳
390BS002MR2012A4A拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair







哦! 它是空的。