390FS007M2012M3详情
Glenair 390FS007M2012M3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
8 Weeks
底架
Cable
MIL Type
MIL-DTL-38999 I, II
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Glenair
Brand
Glenair
RoHS
Details
Package
Bulk
厂商
Glenair
Product Status
活跃
Rohs Code
有
Manufacturer Part Number
390FS007M2012M3
Part Life Cycle Code
活跃
Ihs Manufacturer
GLENAIR INC
Risk Rank
5.61
系列
390
子类别
Circular Connectors
Reach合规守则
compliant
军用标准
MIL-DTL-38999
连接器支持类型
连接器附件
产品类别
圆形MIL规格后壳
产品类别
圆形MIL规格后壳
390FS007M2012M3拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair








哦! 它是空的。