注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥15313.525476
10
¥14809.985951
25
¥14707.036697
50
¥14604.803079
100
¥14304.410459
500
¥13281.718156
390MS077M1406-8详情
Glenair 390MS077M1406-8重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
9 Weeks
Operating Temp Range
-65C to 200C
RoHS
Non-Compliant
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Glenair
Brand
Glenair
Package
Bulk
厂商
Glenair
Product Status
活跃
Rohs Code
有
Manufacturer Part Number
390MS077M1406-8
Part Life Cycle Code
活跃
Ihs Manufacturer
GLENAIR INC
Risk Rank
5.37
Manufacturer Series
390MS077
系列
*
子类别
Circular Connectors
Reach合规守则
compliant
连接器支持类型
连接器附件
产品类别
圆形MIL规格后壳
产品类别
圆形MIL规格后壳
390MS077M1406-8拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair







哦! 它是空的。