400FA001M2008L详情
Glenair 400FA001M2008L重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
8 Weeks
RoHS
Compliant
MIL Type
MIL-DTL-38999 I, II
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Glenair
Brand
Glenair
Package
Bulk
厂商
Glenair
Product Status
活跃
Rohs Code
有
Manufacturer Part Number
400FA001M2008L
Part Life Cycle Code
活跃
Ihs Manufacturer
GLENAIR INC
Risk Rank
5.53
包装
Bulk
系列
400
子类别
Circular Connectors
Reach合规守则
compliant
军用标准
MIL-DTL-38999
产品类别
圆形MIL规格后壳
产品类别
圆形MIL规格后壳
400FA001M2008L拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair








哦! 它是空的。