400HS001NF2506F2详情
Glenair 400HS001NF2506F2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Non-Compliant
Shell Sizes
25
Shell Style#
Straight
Unit Weight
1.634137 oz
Factory Pack QuantityFactory Pack Quantity
1
Mating Style
Threaded
Manufacturer
Glenair
Brand
Glenair
Package
Bulk
厂商
Glenair
Product Status
活跃
系列
400
子类别
Circular Connectors
产品类别
圆形MIL规格后壳
产品
应力消除后壳
安装角
Straight
产品类别
圆形MIL规格后壳
400HS001NF2506F2拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair








哦! 它是空的。