440HS044M09详情
Glenair 440HS044M09重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Compliant
Shell Sizes
9
Shell Style#
Straight
MIL Type
MIL-DTL-38999 III, IV
Factory Pack QuantityFactory Pack Quantity
1
Mating Style
Threaded
Manufacturer
Glenair
Brand
Glenair
系列
440
子类别
Circular Connectors
军用标准
MIL-DTL-38999
镀层
Nickel
产品类别
圆形MIL规格后壳
外壳电镀
Nickel, Electroless
产品
实心防护罩
安装角
Straight
产品类别
圆形MIL规格后壳
440HS044M09拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair








哦! 它是空的。