440ML135MT1004-K详情
Glenair 440ML135MT1004-K重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
9 Weeks
厂商
Glenair
Package
Bulk
Product Status
活跃
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Glenair
Brand
Glenair
Contact Finish Mating
未说明
Rohs Code
有
Manufacturer Part Number
440ML135MT1004-K
Contact Materials
未说明
Part Life Cycle Code
活跃
Ihs Manufacturer
GLENAIR INC
Risk Rank
5.14
Manufacturer Series
440ML135
系列
*
ECCN 代码
EAR99
连接器类型
圆形连接器适配器
HTS代码
8536.69.80.00
子类别
Circular Connectors
产品类别
Circular MIL Spec Strain Reliefs & Adapters
产品类别
Circular MIL Spec Strain Reliefs & Adapters
达到SVHC
compliant
440ML135MT1004-K拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair








哦! 它是空的。