440MS135M0706-8K详情
Glenair 440MS135M0706-8K重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
10 Weeks
Shell Style#
Straight
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Glenair
Brand
Glenair
RoHS
Details
Package
Bulk
厂商
Glenair
Product Status
活跃
Contact Finish Mating
未说明
Rohs Code
有
Manufacturer Part Number
440MS135M0706-8K
Contact Materials
未说明
Part Life Cycle Code
活跃
Ihs Manufacturer
GLENAIR INC
Risk Rank
1.16
Manufacturer Series
440MS135
系列
440
ECCN 代码
EAR99
连接器类型
圆形连接器适配器
HTS代码
8536.69.80.00
子类别
Circular Connectors
Reach合规守则
compliant
产品类别
Circular MIL Spec Strain Reliefs & Adapters
产品
收缩套适配器
产品类别
Circular MIL Spec Strain Reliefs & Adapters
440MS135M0706-8K拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair








哦! 它是空的。