500-037M31R2BF-06详情
Glenair 500-037M31R2BF-06重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
不锈钢
Dimensions
MSM22
Terminal
Faston
RoHS
有
Contact Current
16A
Actuator
Cylinder
Mounting
Panel
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Glenair
Brand
Glenair
Filtered
-
Package
Bulk
厂商
Glenair
Product Status
活跃
系列
MSM22
类型
Switch
子类别
D-Sub Connectors
开关功能
ON-OFF
注意
-
产品类别
D-Sub Tools & Hardware
产品类别
D-Sub Tools & Hardware
背光颜色
red
知识产权评级
IP64
500-037M31R2BF-06拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair








哦! 它是空的。