注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥350.155604
10
¥330.335478
100
¥311.637237
500
¥293.997397
1000
¥277.356036
500-069-2-2详情
Glenair 500-069-2-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
8 Weeks
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Glenair
Brand
Glenair
RoHS
过渡中
Filtered
-
Package
Bulk
厂商
Glenair
Product Status
活跃
For Use With
Micro-D Rear Mount Connectors
Manufacturer Part Number
500-069-2-2
Part Life Cycle Code
活跃
Ihs Manufacturer
GLENAIR INC
Risk Rank
2.01
Manufacturer Series
500-069-2
系列
Micro-D
类型
Jackpost Kit
子类别
D-Sub Connectors
Reach合规守则
unknown
连接器支持类型
连接器附件
产品类别
D-Sub Tools & Hardware
产品
Hardware
产品类别
D-Sub Tools & Hardware
知识产权评级
-
500-069-2-2拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair







哦! 它是空的。