500-069-4-3详情
Glenair 500-069-4-3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
8 Weeks
Unit Weight
0.323021 oz
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Glenair
Brand
Glenair
RoHS
Details
Filtered
-
厂商
Glenair
Product Status
活跃
For Use With
Micro-D Rear Mount Connectors
Manufacturer Part Number
500-069-4-3
Part Life Cycle Code
活跃
Ihs Manufacturer
GLENAIR INC
Risk Rank
1.97
Manufacturer Series
500-069-4
系列
Micro-D
类型
Jackpost Kit
子类别
D-Sub Connectors
Reach合规守则
unknown
连接器支持类型
连接器附件
产品类别
D-Sub Tools & Hardware
产品
Hardware
产品类别
D-Sub Tools & Hardware
知识产权评级
-
500-069-4-3拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair








哦! 它是空的。