注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥359.284122
10
¥338.947287
100
¥319.76159
500
¥301.661879
1000
¥284.586675
500-074-2-3详情
Glenair 500-074-2-3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
13 Weeks
Manufacturer Part Number
500-074-2-3
Part Life Cycle Code
活跃
Ihs Manufacturer
GLENAIR INC
Risk Rank
5.56
Factory Pack QuantityFactory Pack Quantity
1
Brand
Glenair
Filtered
-
Package
Bulk
厂商
Glenair
Product Status
活跃
For Use With
Printed Circuit Board Rear Mount Connectors
系列
*
类型
Jackpost Kit
子类别
D-Sub Connectors
Reach合规守则
unknown
连接器支持类型
连接器附件
产品类别
D-Sub Tools & Hardware
产品
Hardware
产品类别
D-Sub Tools & Hardware
知识产权评级
-
500-074-2-3拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair







哦! 它是空的。