507-146M15详情
Glenair 507-146M15重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of Cable Entries
1 Entry
Shell Sizes
2 (A)
Cable Entry Angle
Top Entry
Qualification
EREL
Manufacturer
Glenair
Brand
Glenair
Filtered
-
类型
应力消除后壳
定位的数量
15 Position
子类别
D-Sub Connectors
产品类别
D-Sub Backshells
外壳电镀
Nickel
产品类别
D-Sub Backshells
知识产权评级
-
507-146M15拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair








哦! 它是空的。