507-178M2508BE详情
Glenair 507-178M2508BE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
外壳材料
铝合金
厂商
Glenair
Package
Bulk
Product Status
活跃
Number of Cable Entries
1 Entry
Shell Sizes
3 (B)
Cable Entry Angle
Straight
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Glenair
Brand
Glenair
RoHS
过渡中
Filtered
-
Manufacturer Part Number
507-178M2508BE
Part Life Cycle Code
活跃
Ihs Manufacturer
GLENAIR INC
Risk Rank
5.67
Manufacturer Series
507-178
系列
*
类型
两件式后壳
定位的数量
25 Position
子类别
D-Sub Connectors
连接器支持类型
连接器附件
产品类别
D-Sub Backshells
外壳电镀
Nickel
产品类别
D-Sub Backshells
知识产权评级
-
达到SVHC
compliant
507-178M2508BE拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair








哦! 它是空的。