507-198M25详情
Glenair 507-198M25重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
17 Weeks, 1 Day
底架
Cable
外壳材料
铝合金
Number of Cable Entries
1 Entry
Shell Sizes
3 (B)
Cable Entry Angle
Top Entry
Unit Weight
1.784333 oz
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Glenair
Brand
Glenair
RoHS
Details
Filtered
-
Package
Bulk
厂商
Glenair
Product Status
活跃
Manufacturer Part Number
507-198M25
Part Life Cycle Code
活跃
Ihs Manufacturer
GLENAIR INC
Risk Rank
2.11
系列
*
类型
应力消除后壳
定位的数量
25 Position
子类别
D-Sub Connectors
Reach合规守则
compliant
产品类别
D-Sub Backshells
外壳电镀
Nickel
产品类别
D-Sub Backshells
知识产权评级
-
507-198M25拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair








哦! 它是空的。