507T296M25BHM详情
Glenair 507T296M25BHM重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Product Style
板对板连接器
Body Orientation
Straight
Base/Housing Material
铝合金
For Use With
Micro-D 83513 and D-Sub M24308 Series Connectors
Filtered
-
类型
Through Hole Sockets Headers
子类别
D-Sub Connectors
产品类别
Through Hole Sockets Headers
产品长度
29.85 mm
507T296M25BHM拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair








哦! 它是空的。