550T100M1F0B详情
Glenair 550T100M1F0B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
8 Weeks
安装选项1
LOCKING
安装选项2
FILLISTER HEAD
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Glenair
Brand
Glenair
RoHS
Details
Filtered
-
Package
Bulk
厂商
Glenair
Product Status
活跃
Manufacturer Part Number
550T100M1F0B
Part Life Cycle Code
活跃
Ihs Manufacturer
GLENAIR INC
Risk Rank
5.7
Manufacturer Series
550T100M1F0B
系列
*
附加功能
CABLE ENTRY TOP STYLE, SHIELDED
子类别
D-Sub Connectors
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
Reach合规守则
unknown
连接器支持类型
连接器附件
产品类别
D-Sub Backshells
装配项目名称
BACKSHELL
产品类别
D-Sub Backshells
550T100M1F0B拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair








哦! 它是空的。