557T071M231B-32详情
Glenair 557T071M231B-32重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
ALUMINUM ALLOY
Manufacturer Part Number
557T071M231B-32
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
GLENAIR INC
Package Description
ROHS COMPLIANT
Risk Rank
5.64
Associated Backshell Mil-Specs
MIL-DTL-24308
Shell Sizes
2
MIL一致性
YES
Reach合规守则
compliant
连接器支持类型
连接器附件
军用连接器配件名称
BACKSHELL
557T071M231B-32拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair








哦! 它是空的。