557T071M330C详情
Glenair 557T071M330C重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
17 Weeks, 1 Day
材料
ALUMINUM ALLOY
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Glenair
Brand
Glenair
Filtered
-
Package
Bulk
厂商
Glenair
Product Status
活跃
Package Description
ROHS COMPLIANT
Rohs Code
有
Manufacturer Part Number
557T071M330C
Associated Backshell Mil-Specs
MIL-DTL-24308
Shell Sizes
3
Part Life Cycle Code
活跃
Ihs Manufacturer
GLENAIR INC
Risk Rank
5.64
系列
*
子类别
D-Sub Connectors
MIL一致性
YES
Reach合规守则
compliant
连接器支持类型
连接器附件
产品类别
D-Sub Backshells
军用连接器配件名称
BACKSHELL
产品类别
D-Sub Backshells
557T071M330C拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair








哦! 它是空的。