557T154M337C详情
Glenair 557T154M337C重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
17 Weeks, 1 Day
材料
ALUMINUM ALLOY
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Glenair
Brand
Glenair
RoHS
Details
Filtered
-
Package
Bulk
厂商
Glenair
Product Status
活跃
Rohs Code
有
Manufacturer Part Number
557T154M337C
Associated Backshell Mil-Specs
MIL-DTL-24308
Shell Sizes
3
Part Life Cycle Code
活跃
Ihs Manufacturer
GLENAIR INC
系列
*
子类别
D-Sub Connectors
MIL一致性
YES
符合 DIN 标准
NO
IEC一致性
NO
Reach合规守则
unknown
连接器支持类型
连接器附件
产品类别
D-Sub Backshells
军用连接器配件名称
BACKSHELL
产品类别
D-Sub Backshells
557T154M337C拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair








哦! 它是空的。